NTC chip thermistors offering a high thermal sensitivity in a standard 0805 case size. Suitable for temperature compensating circuits and other applications requiring a resistance that varies according to the ambient temperature. The thermistor should be derated linearly from 100% at 55°C to zero at 125°C. These components are supplied unmarked, on 8mm wide tape. Optimum working dissipation 1mW . Dimensions L.2, W.1.25
Series = NTC0805
Temperature Coefficient Type = NTC
Thermal Time Constant = 4s
Resistance @ 25 °C = 470Ohms
Tolerance = ±5%
Application = Compensation
Package/Case = 0805
Accuracy = ±5%
Maximum Power Rating = 125mW
Length = 2mm
NTC chip thermistors offering a high thermal sensitivity in a standard 0805 case size. Suitable for temperature compensating circuits and other applications requiring a resistance that varies according to the ambient temperature. The thermistor should be derated linearly from 100% at 55°C to zero at 125°C. These components are supplied unmarked, on 8mm wide tape. Optimum working dissipation 1mW . Dimensions L.2, W.1.25
Series = NTC0805
Temperature Coefficient Type = NTC
Thermal Time Constant = 4s
Resistance @ 25 °C = 470Ohms
Tolerance = ±5%
Application = Compensation
Package/Case = 0805
Accuracy = ±5%
Maximum Power Rating = 125mW
Length = 2mm
Delivery on production packaging - Reel. This product is non-returnable.
NTC Thermistor 470 0805 (2012 Metric)
THERMISTOR, NTC, 0805, 470R; Zero Power Resistance at 25°C:470ohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Thermistors | Thermistors | Thermistors |
Product Number | 2477288 | NTC0805J470R-ND | 63T5228 |
Product Name | NTC Thermistors | Thermistor, Ntc, 0805, 470R; Zero Power Resistance At 25°C Neohm Te Connectivity | |
Package / Electrode Type | Chip/Surface | Chip/Surface | |
Resistance (@25°C) | 470 ohms | 470 ohms | 470 ohms |
Accuracy | 5 ±% Full Scale |