115 Series Thermistors consist of two beads, each bead being mounted to a special hermetically-sealed header. For maximum sensitivity, the higher resistance units should be used at higher ambient temperatures.
Honeywell Sensing & IoT | |
---|---|
Product Category | Thermistors |
Product Number | 115-202CDK-801 |
Product Name | 115 Series, EI tested and matched beads on header assembly, 2,000 Ohm resistance, ±25.0% tolerance, 25/85 BETA = 3068 |
Package / Electrode Type | Bead |
Temperature Range | -60 to 300 C (-76 to 572 F) |
Resistance (@25°C) | 2000 ohms |
Thermal Time Constant | 0.5000 sec, in air |