Howden Reciprocating Compressors Thomassen C-Series of API618 Reciprocating Compressors

Description
Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications. Key Benefits The Thomassen C-series covers a range from one to 33MW and meet all of the relevant API 618 and ISO specifications. The design has been optimised for easy access to facilitate maintenance and minimise downtime. The cylinders are horizontally opposed and balanced to ensure long-term vibration-free running Standard Features FFPTM Free Floating Piston removes rider ring wear at a stroke in non-lubricated systems by using a cushion of pressurised process gas to float the piston. Hydrofit Couplings are located at both the piston and the crosshead ends to offset against fatigue failure at the most critical points Optional Features The RsensTM system places a sensor inside the piston head cover itself, from where it provides precise and reliable feedback of rider ring condition.
Description
Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications. Key Benefits The Thomassen C-series covers a range from one to 33MW and meet all of the relevant API 618 and ISO specifications. The design has been optimised for easy access to facilitate maintenance and minimise downtime. The cylinders are horizontally opposed and balanced to ensure long-term vibration-free running Standard Features FFPTM Free Floating Piston removes rider ring wear at a stroke in non-lubricated systems by using a cushion of pressurised process gas to float the piston. Hydrofit Couplings are located at both the piston and the crosshead ends to offset against fatigue failure at the most critical points Optional Features The RsensTM system places a sensor inside the piston head cover itself, from where it provides precise and reliable feedback of rider ring condition.

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Compressors - Thomassen C-Series of API618 Reciprocating Compressors - Howden
Renfrew, Renfrewshire, United Kingdom
Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications. Key Benefits The Thomassen C-series covers a range from one to 33MW and meet all of the relevant API 618 and ISO specifications. The design has been optimised for easy access to facilitate maintenance and minimise downtime. The cylinders are horizontally opposed and balanced to ensure long-term vibration-free running Standard Features FFPTM Free Floating Piston removes rider ring wear at a stroke in non-lubricated systems by using a cushion of pressurised process gas to float the piston. Hydrofit Couplings are located at both the piston and the crosshead ends to offset against fatigue failure at the most critical points Optional Features The RsensTM system places a sensor inside the piston head cover itself, from where it provides precise and reliable feedback of rider ring condition.

Thomassen C-Series of API618 Reciprocating Compressors
The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications.

Key Benefits
The Thomassen C-series covers a range from one to 33MW and meet all of the relevant API 618 and ISO specifications. The design has been optimised for easy access to facilitate maintenance and minimise downtime. The cylinders are horizontally opposed and balanced to ensure long-term vibration-free running
Standard Features
FFPTM Free Floating Piston removes rider ring wear at a stroke in non-lubricated systems by using a cushion of pressurised process gas to float the piston. Hydrofit Couplings are located at both the piston and the crosshead ends to offset against fatigue failure at the most critical points
Optional Features
The RsensTM system places a sensor inside the piston head cover itself, from where it provides precise and reliable feedback of rider ring condition.

Supplier's Site

Technical Specifications

  Howden
Product Category Gas Compressors and Gas Compressor Systems
Product Number Thomassen C-Series of API618 Reciprocating Compressors
Product Name Reciprocating Compressors
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Compressors - Series VMY - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 412 to 5883 SCFM (700 to 10000 m³/hr)
View Details
Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details
Gas Compression System - Q-Drive Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details