Gardner Denver Thomas Diaphragm Compressor 3003 Series

Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1 l/min Pressure to 14.5 psi / 1.0 bar Capable of restarting up to 2.9 psi / 0.2 bar pressure Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 3003 Series - Gardner Denver Thomas
Sheboygan, WI, USA
Diaphragm Compressor
3003 Series
Diaphragm Compressor 3003 Series
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1 l/min Pressure to 14.5 psi / 1.0 bar Capable of restarting up to 2.9 psi / 0.2 bar pressure Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Features & Benefits

  • Oil-less
  • Maintenance free
  • Balanced for smooth low vibration operation
  • Low sound level
  • Small
  • Light weight
  • High efficiency

Range Technical Overview

  • Capacity up to 0.035 cfm / 1 l/min
  • Pressure to 14.5 psi / 1.0 bar
  • Capable of restarting up to 2.9 psi / 0.2 bar pressure
  • Other special versions available

Possible Applications

  • Patient Monitoring
  • Anaesthetic Control
  • Gas Detection Devices
  • Personal Protection Devices
  • Flue Gas Measurement
  • Pipetting Devices
Supplier's Site

Technical Specifications

  Gardner Denver Thomas
Product Category Gas Compressors and Gas Compressor Systems
Product Number 3003 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Biogas Screw Compressors - Series C - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 50.76 psi (35.72 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Portable Diesel Air Compressor - Mobilair™ M30 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 100 SCFM (170 m³/hr)
View Details