Marion Process Solutions Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| A horizontal batch mixer, the Ox offers unparalleled performance and exceptional value. For first-time Marion buyers or processors with new or startup operations, the Ox provides the ideal answer for... | |
| For fast and gentle mixing, Marion's Fluidizing Paddle Mixer uses large paddles with two-directional sweeping motions to create a fluidizing bed. Minimizing direct contact with the paddles, material is swept... | |
| Marion's Double-Cone Blender provides a great fit for coffee, teas, pharmaceuticals, glass and ceramic mixing. Tumble blending offers a low-impact motion, which is particularly good for abrasive solids and gentle... | |
| Some mixes start with fine particles, but others contain ingredients that are clumped or too large for the desired mix textures. The Lump Breaker mechanically breaks agglomerates and clumps and... | |
| The V Cone Blender expands Marion's product line to provide a classic design for nutraceuticals, pharmaceuticals and other free-flowing materials with uniform particle size. For producers who want to benefit... |