Boron nitride crucible has high temperature resistance and thermal cycling resistance. It dose not react with many kinds of metals and ceramic rare earth. It does not crack in quick heating and cooling environment. It can be used in alloy melting, rare earth and ceramic sintering, and electron beam evaporation coating.
Advantages of Ceravite Crucibles
1. Excellent high temperaturesresistan
2. Excellent thermal cycling resistance
3. Low thermal expansion
4. Resists wetting by the vast majority of molten metals
5. Easily cleaned
Zhuhai Cersol Technology Co., Ltd. | |
---|---|
Product Category | Industrial Ceramic Materials |
Product Number | CRVT-BN-Ca |
Product Name | Boron Nitride Ceramic Square Crucible |
Composition | BN>97.5% |
Thermal Conductivity | 32 W/m-K (18.49 BTU-ft/hr-ft²-F) |
CTE | 1.6 µm/m-C (0.8889 µin/in-F) |