LabChem Inc. AMMONIUM SULFATE 10% W/V LC113002

Description
AMMONIUM SULFATE 10% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
AMMONIUM SULFATE 10% W/V - LC113002 - LabChem Inc.
Pittsburgh, PA, USA
AMMONIUM SULFATE 10% W/V
LC113002
AMMONIUM SULFATE 10% W/V LC113002
AMMONIUM SULFATE 10% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

AMMONIUM SULFATE 10% W/V-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC113002
Product Name AMMONIUM SULFATE 10% W/V
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
(N,N-DIMETHYLAMINO)TRIETHYLSILANE - SID3603.0 - Gelest, Inc.
Specs
Chemical Formula C 8 H 2 1 NSi
CAS Number 3550-35-4
Flash Point 78.8 F (26 C)
View Details
HfO2 99.9% 1.5-3.5mm 500g - 0707542-00500G - 00500g - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
Silver(i) Potassium Cyanide -  - Metalor Technologies USA Corporation
Metalor Technologies USA Corporation
View Details