Gelest, Inc. (N,N-DIMETHYLAMINO)TRIETHYLSILANE SID3603.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Trialkylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. N,N-Dimethylaminotri ethylsilane; Triethylsilyldimethy lamine Very reactive triethylsilyl protecting group Dimethylamine by-product produced Used primarily for the protection of alcohols Can be used to protect amines and carboxylic acids Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Trialkylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. N,N-Dimethylaminotri ethylsilane; Triethylsilyldimethy lamine Very reactive triethylsilyl protecting group Dimethylamine by-product produced Used primarily for the protection of alcohols Can be used to protect amines and carboxylic acids Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
(N,N-DIMETHYLAMINO)TRIETHYLSILANE - SID3603.0 - Gelest, Inc.
Morrisville, PA, United States
(N,N-DIMETHYLAMINO)TRIETHYLSILANE
SID3603.0
(N,N-DIMETHYLAMINO)TRIETHYLSILANE SID3603.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen Trialkylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. N,N-Dimethylaminotri ethylsilane; Triethylsilyldimethy lamine Very reactive triethylsilyl protecting group Dimethylamine by-product produced Used primarily for the protection of alcohols Can be used to protect amines and carboxylic acids Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
    Trialkylsilyl Blocking Agent
    Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure.
    N,N-Dimethylaminotriethylsilane; Triethylsilyldimethylamine
  • Very reactive triethylsilyl protecting group
  • Dimethylamine by-product produced
  • Used primarily for the protection of alcohols
  • Can be used to protect amines and carboxylic acids
  • Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID3603.0
Product Name (N,N-DIMETHYLAMINO)TRIETHYLSILANE
Chemical Formula C 8 H 2 1 NSi
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
N-(6-AMINOHEXYL)AMINOPROPYLTRIMETHOXYSILANE, 95% - SIA0594.0 - Gelest, Inc.
Specs
Chemical Formula C 1 2 H 3 0 N 2 O 3 Si
CAS Number 51895-58-0
Flash Point 230 F (110 C)
View Details
Hydrochloric Acid 2% Aqueous - s2112 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 2% Aqueous
State of Matter Liquids
View Details
Manganese Sulfate Monohydrate USP/EP Fine Powder - 2578 - Jost Chemical USA
Specs
Chemical Name Manganese Sulfate Monohydrate USP/EP Fine Powder
Chemical Formula MnSO4 · H2O
CAS Number 10034-96-5
View Details