LabChem Inc. AMMONIUM HYDROXIDE, 1.0N (1.0M) LC110804

Description
AMMONIUM HYDROXIDE, 1.0N (1.0M)-4L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
AMMONIUM HYDROXIDE, 1.0N (1.0M) - LC110804 - LabChem Inc.
Pittsburgh, PA, USA
AMMONIUM HYDROXIDE, 1.0N (1.0M)
LC110804
AMMONIUM HYDROXIDE, 1.0N (1.0M) LC110804
AMMONIUM HYDROXIDE, 1.0N (1.0M)-4L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

AMMONIUM HYDROXIDE, 1.0N (1.0M)-4L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC110804
Product Name AMMONIUM HYDROXIDE, 1.0N (1.0M)
Unlock Full Specs
to access all available technical data

Similar Products

TiO2 99.9% 0.7-3.5mm 500g - 0489304 - 0489304 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
4,4'-BIS(TRIETHOXYSILYL)BIPHENYL - SIB1816.8 - Gelest, Inc.
Specs
Chemical Formula C 2 4 H 3 8 O 6 Si 2
CAS Number 123640-93-7
View Details
Sodium hexafluorophosphate - 006532 - Matrix Scientific
Specs
Chemical Name Sodium hexafluorophosphate
Chemical Formula F6NaP
CAS Number 21324-39-0
View Details