Umicore Metal Deposition Solutions TiO2 99.9% 0.7-3.5mm 500g - 0489304 0489304

Description
Coating material Titanium (IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.3 Melting point in °C 1830-1885 10⁻² mbar in °C 1700 10⁻¹ mbar in °C 1840 Boiling point in °C 2500-3000 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50
Description
Coating material Titanium (IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.3 Melting point in °C 1830-1885 10⁻² mbar in °C 1700 10⁻¹ mbar in °C 1840 Boiling point in °C 2500-3000 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Suppliers

Company
Product
Description
Supplier Links
TiO2 99.9% 0.7-3.5mm 500g - 0489304 - 0489304 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
TiO2 99.9% 0.7-3.5mm 500g - 0489304
0489304
TiO2 99.9% 0.7-3.5mm 500g - 0489304 0489304
Coating material Titanium (IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.3 Melting point in °C 1830-1885 10⁻² mbar in °C 1700 10⁻¹ mbar in °C 1840 Boiling point in °C 2500-3000 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Coating material

Titanium (IV)-oxide

Purity

99.9%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

4.3

Melting point in °C

1830-1885

10⁻² mbar in °C

1700

10⁻¹ mbar in °C

1840

Boiling point in °C

2500-3000

Melting

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.4

High

> 8

at 550 nm: n

2.07-2.50

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0489304
Product Name TiO2 99.9% 0.7-3.5mm 500g - 0489304
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238219 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
ZnS 99.99% 4.0-8.0mm 500g - 0481699 - 0481699 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details