GFS Chemicals, Inc. CERIC AMMONIUM SULFATE, SOLUTION, 0.1 N

Description
0.1 mol/L. Standard solution for cerate oxidimetry

Suppliers

Company
Product
Description
Supplier Links
CERIC AMMONIUM SULFATE, SOLUTION, 0.1 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC AMMONIUM SULFATE, SOLUTION, 0.1 N
CERIC AMMONIUM SULFATE, SOLUTION, 0.1 N
0.1 mol/L. Standard solution for cerate oxidimetry

0.1 mol/L. Standard solution for cerate oxidimetry

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC AMMONIUM SULFATE, SOLUTION, 0.1 N
Unlock Full Specs
to access all available technical data

Similar Products

SiO 99.9% 0.7-1.5mm 500g - 0481289 - 0481289 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
N-METHYLAMINOPROPYLMETHYLDIMETHOXYSILANE - SIM6498.0 - Gelest, Inc.
Specs
Chemical Formula C 7 H 1 9 NO 2 Si
CAS Number 31024-35-8
Flash Point 176 F (80 C)
View Details
Nitronium hexafluorophosphate - 001035 - Matrix Scientific
Specs
Chemical Name Nitronium hexafluorophosphate
Chemical Formula F6NO2P
CAS Number 19200-21-6
View Details