GFS Chemicals, Inc. BARIUM PERCHLORATE, ANHYDROUS

Description
ITEM#:7 Ba(ClO4)2 CAS#:13465-95-7 F.W.:336.23 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:5.1/6.1/II Descriptions: Dehydrating agent Specification TEST 1. Loss on drying @ 150 C 1.0% max 2. Appearance - Pass Test Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BARIUM PERCHLORATE, ANHYDROUS -  - GFS Chemicals, Inc.
Columbus, OH, USA
BARIUM PERCHLORATE, ANHYDROUS
BARIUM PERCHLORATE, ANHYDROUS
ITEM#:7 Ba(ClO4)2 CAS#:13465-95-7 F.W.:336.23 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:5.1/6.1/II Descriptions: Dehydrating agent Specification TEST 1. Loss on drying @ 150 C 1.0% max 2. Appearance - Pass Test Properties No properties.

ITEM#:7
Ba(ClO4)2
CAS#:13465-95-7
F.W.:336.23
NFPA#:2-1-1
Specific Gravity: 0.000
DOT:5.1/6.1/II
Descriptions: Dehydrating agent
Specification
TEST
1. Loss on drying @ 150 C 1.0% max
2. Appearance - Pass Test
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BARIUM PERCHLORATE, ANHYDROUS
Chemical Formula Ba(ClO4)2
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922 - 0703922 - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details
4,4'-BIS(TRIETHOXYSILYL)BIPHENYL - SIB1816.8 - Gelest, Inc.
Specs
Chemical Formula C 2 4 H 3 8 O 6 Si 2
CAS Number 123640-93-7
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details