GFS Chemicals, Inc. ACETIC ACID GLACIAL, REAGENT (ACS)

Description
ITEM#:624 CH3COOH CAS#:64-19-7 F.W.:60.05 NFPA#:2-2-0 Specific Gravity: 1.050 DOT:8/3/II Descriptions: Specification TEST 1. Assay 99.7% min. 2. Color (APHA) 10 max 3. Dilution Test Pass test 4. Residue after evaporation 0.001% 5. Acetic Anhydride 0.01% 6. Chloride 0.0001% 7. Sulfate 0.0001% 8. Heavy metals 0.00005% 9. Iron 0.00002% 10. Substances reducing dichromate-Pass test 11. Substances reducing permanganate-Pass test 12. Titrable base 0.0004 meq/g Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ACETIC ACID GLACIAL, REAGENT (ACS) -  - GFS Chemicals, Inc.
Columbus, OH, USA
ACETIC ACID GLACIAL, REAGENT (ACS)
ACETIC ACID GLACIAL, REAGENT (ACS)
ITEM#:624 CH3COOH CAS#:64-19-7 F.W.:60.05 NFPA#:2-2-0 Specific Gravity: 1.050 DOT:8/3/II Descriptions: Specification TEST 1. Assay 99.7% min. 2. Color (APHA) 10 max 3. Dilution Test Pass test 4. Residue after evaporation 0.001% 5. Acetic Anhydride 0.01% 6. Chloride 0.0001% 7. Sulfate 0.0001% 8. Heavy metals 0.00005% 9. Iron 0.00002% 10. Substances reducing dichromate-Pass test 11. Substances reducing permanganate-Pass test 12. Titrable base 0.0004 meq/g Properties No properties.

ITEM#:624
CH3COOH
CAS#:64-19-7
F.W.:60.05
NFPA#:2-2-0
Specific Gravity: 1.050
DOT:8/3/II
Descriptions:
Specification
TEST
1. Assay 99.7% min.
2. Color (APHA) 10 max
3. Dilution Test Pass test
4. Residue after evaporation 0.001%
5. Acetic Anhydride 0.01%
6. Chloride 0.0001%
7. Sulfate 0.0001%
8. Heavy metals 0.00005%
9. Iron 0.00002%
10. Substances reducing dichromate-Pass test
11. Substances reducing permanganate-Pass test
12. Titrable base 0.0004 meq/g
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name ACETIC ACID GLACIAL, REAGENT (ACS)
Acids All Inorganic Acids
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, 98% - SIA0591.1 - Gelest, Inc.
Specs
Chemical Formula C 8 H 2 2 N 2 O 3 Si
CAS Number 1760-24-3
Flash Point 302 F (150 C)
View Details
ITO 83/17 99.5% 1.0-3.0mm 500g - 0702967 - 0702967 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.5 %
View Details
Gold(i) Potassium Cyanide Solution -  - Metalor Technologies USA Corporation
Metalor Technologies USA Corporation
View Details