Product Highlights
Resolution: ± 12,000 digits, 4½-place
3 connector jacks with patented automatic blocking sockets (ABS)
TRMS AC and AC / DC function
Voltage measurement with a basic accuracy- of ±0.05% (V DC)
Automatic and manual measuring range selection
Automatic storage of measured values: DATA / MIN / MAX
Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes
Separate battery and fuse compartments
IP 52 protection against dust and water
Measuring categories: 1000 V CAT III and 600 V CAT IV
Made in Germany
DAkkS calibration certificate included
Specific features of the PRO multimeter:
16 multimeter functions
Voltage ACTRMS, voltage AC+DC TRMS, voltage DC, frequency (Hz), resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with type K thermocouples
Auto-range current measurement from 1 A to 10 A (16A) via a single connector jack and a single fuse
Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters
Each Unit Includes
1 multimeter
Protective Rubber Boot
1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2)
2 batteries, 1.5 V, type AA
1 condensed operating instructions, English/German
1 CD ROM, content: operating instructions in English and German)
1 DAkkS calibration certificate
Product Highlights
- Resolution: ± 12,000 digits, 4½-place
- 3 connector jacks with patented automatic blocking sockets (ABS)
- TRMS AC and AC / DC function
- Voltage measurement with a basic accuracy- of ±0.05% (V DC)
- Automatic and manual measuring range selection
- Automatic storage of measured values: DATA / MIN / MAX
- Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes
- Separate battery and fuse compartments
- IP 52 protection against dust and water
- Measuring categories: 1000 V CAT III and 600 V CAT IV
- Made in Germany
- DAkkS calibration certificate included
Specific features of the PRO multimeter:
- 16 multimeter functions
- Voltage ACTRMS, voltage AC+DC TRMS, voltage DC, frequency (Hz), resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with type K thermocouples
- Auto-range current measurement from 1 A to 10 A (16A) via a single connector jack and a single fuse
- Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters
Each Unit Includes
- 1 multimeter
- Protective Rubber Boot
- 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2)
- 2 batteries, 1.5 V, type AA
- 1 condensed operating instructions, English/German
- 1 CD ROM, content: operating instructions in English and German)
- 1 DAkkS calibration certificate