Titebond® 991 PROvantage Wood Flooring Adhesive is based on proprietary VOC-compliant advanced solvent technology. This unique combination provides the installer with the benefits of excellent green grab and superior bond strength, while being environmentally responsible and complying with all Federal and State VOC regulations. It is ideal for use in new construction, as it lends itself to quick installations and improved productivity, primarily with all engineered flooring, as well as bamboo and solid wood flooring up to 5/8" thick. Titebond 991 PROvantage trowels smoothly and is easy to cleanup. The adhesive is highly moisture resistant, and is not adversely affected by exposure to moisture or water. Titebond 991 PROvantage is proudly manufactured in the USA.
For use in new construction
Advanced solvent technology
Superior strength
Excellent green grab
Spreads easily
VOC-compliant
Subfloor Preparation
All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 opencoat sandpaper will remove most compounds. All loose materials must be vacuumed from the surface after scouring. The subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be portland based cementitious materials and have a compressive strength equal to or greater than 3000 psi when cured. Use of adhesive over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further information on Titebond Concrete Primer, contact Franklin TechnicalService at 1-800-347-4583. Remove all existing base, shoe molding and door thresholds prior to continuing the installation. All door casings must be undercut with either a jamb saw or a hand saw. Use a piece of the flooring as a guide to determine the thickness needed.
Subfloor Moisture Check
Titebond 991 PROvantage may be used for above-, on- and below-grade applications and on all substrates listed on page two in Specifications Guide. All applications are susceptible to moisture and should be tested for moisture prior to installation in several locations within the installation area. Acceptable conditions of concrete for above-, on- and below-grade applications are: • Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869) • Less than a reading of 4.5 on a Tramex Concrete Moisture Encounter • Relative humidity (RH) of 75% or less when tested with an in situ probe (ASTM F2170) Acceptable conditions of wood substrates are a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter. If subfloor moisture conditions do not meet above guidelines at the time of flooring installation or they could exceed them at any time after installation then a Titebond Moisture Control system should be used. For more information concerning these products and moisture conditions, call Franklin Technical Service at 1-800-347-4583.
Installation of Wood Flooring
USE THIS PRODUCT ONLY IF ADEQUATE VENTILATION CAN BE PROVIDED. Use a properly fitted, air-purifying respirator with organic vapor cartridge that complies with all applicable standards while troweling this product. If proper ventilation cannot be provided, a different Titebond adhesive should be used. Call Franklin Tech Service at 1-800-347-4583 for product recommendations. Open doors and windows for cross ventilation and use fans to accelerate ventilation. Temporarily block vents and air returns during the installation to prevent the drifting of solvent vapors. All pilot lights and flame sources must be extinguished prior to installation and until solvent has evaporated. Titebond 991 PROvantage should be installed using the "wet lay" installation method and installer should not work on top of the wood. Titebond 991 PROvantage SHOULD NOT BE FLASHED. Begin laying the wood flooring immediately after troweling the adhesive with the correct trowel. To reduce slippage, secure the first two starter rows with starting blocks fastened to the substrate or wedges against starting wall. Work in small sections to ensure proper transfer of the adhesive to the wood flooring, placing remaining planks firmly into adhesive. Proceed in this manner until the field is complete, making sure to allow for proper expansion space around the room. Refer to flooring manufacturer for expansion spaces. After completion, wedge the flooring so that it remains tight during the drying process. Planks which are not flat should be weighted for several hours. Before leaving for the day, walk the floor and look for any defects or other cosmetic blemishes. This will also ensure the wood flooring is properly seated into the adhesive. After the adhesive has dried, remove and discard the wedges. Maintain ventilation for 24 hours after installation to remove any solvent vapors.
Gluing Plywood Over Concrete
1. Use 5/8" CD Exposure 1 Plywood subfloor panels, 4' x 8' sheets; cut sheets into 2' x 8' or 4' x 4' sections 2. Score the back of the panels half the thickness of the panel on a 12" x 12" grid in order to relieve tension in plywood 3. Use a 1/4" x 1/4" square-notched trowel to apply adhesive to concrete 4. Lay sections in a staggered joint pattern in the adhesive, with 1/8" spacing between sheets, and 3/4" minimum expansion space at walls and all vertical obstructions 5. Add weight as necessary to ensure adhesive remains in contact with plywood as it cures 6. Allow adhesive to dry overnight before proceeding with flooring installation
Re-sealing Partial P ail
Scrape sides of pail (this will aid in removal of adhesive later). Replace lid on pail and tightly seal
Cleanup
Wet and dried adhesive can be easily removed from surface with mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions.
CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor.
Do not install solid wood below-grade
Do not use on concrete with curing agents or sealers (except for recommended Titebond or Franklin products)
Do not allow foot traffic for 8 hours after installation
Do not use as a subfloor leveler
Installations in dry or cool climates or over dry subfloors will take longer to cure
Temperature and humidity will affect the open time and the cure time of the adhesive
Open time is 30-45 minutes depending on temperature and humidity
Titebond® 991 PROvantage Wood Flooring Adhesive is based on proprietary VOC-compliant advanced solvent technology. This unique combination provides the installer with the benefits of excellent green grab and superior bond strength, while being environmentally responsible and complying with all Federal and State VOC regulations. It is ideal for use in new construction, as it lends itself to quick installations and improved productivity, primarily with all engineered flooring, as well as bamboo and solid wood flooring up to 5/8" thick.
Titebond 991 PROvantage trowels smoothly and is easy to cleanup. The adhesive is highly moisture resistant, and is not adversely affected by exposure to moisture or water. Titebond 991 PROvantage is proudly manufactured in the USA.
- For use in new construction
- Advanced solvent technology
- Superior strength
- Excellent green grab
- Spreads easily
- VOC-compliant
Subfloor Preparation
All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 opencoat sandpaper will remove most compounds. All loose materials must be vacuumed from the surface after scouring. The subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be portland based cementitious materials and have a compressive strength equal to or greater than 3000 psi when cured. Use of adhesive over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further information on Titebond Concrete Primer, contact Franklin TechnicalService at 1-800-347-4583. Remove all existing base, shoe molding and door thresholds prior to continuing the installation. All door casings must be undercut with either a jamb saw or a hand saw. Use a piece of the flooring as a guide to determine the thickness needed.
Subfloor Moisture Check
Titebond 991 PROvantage may be used for above-, on- and below-grade applications and on all substrates listed on page two in Specifications Guide. All applications are susceptible to moisture and should be tested for moisture prior to installation in several locations within the installation area.
Acceptable conditions of concrete for above-, on- and below-grade applications are:
• Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869)
• Less than a reading of 4.5 on a Tramex Concrete Moisture Encounter
• Relative humidity (RH) of 75% or less when tested with an in situ probe (ASTM F2170)
Acceptable conditions of wood substrates are a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter.
If subfloor moisture conditions do not meet above guidelines at the time of flooring installation or they could exceed them at any time after installation then a Titebond Moisture Control system should be used. For more information concerning these products and moisture conditions, call Franklin Technical Service at 1-800-347-4583.
Installation of Wood Flooring
USE THIS PRODUCT ONLY IF ADEQUATE VENTILATION CAN BE PROVIDED. Use a properly fitted, air-purifying respirator with organic vapor cartridge that complies with all applicable standards while troweling this product. If proper ventilation cannot be provided, a different Titebond adhesive should be used. Call Franklin Tech Service at 1-800-347-4583 for product recommendations. Open doors and windows for cross ventilation and use fans to accelerate ventilation. Temporarily block vents and air returns during the installation to prevent the drifting of solvent vapors. All pilot lights and flame sources must be extinguished prior to installation and until solvent has evaporated.
Titebond 991 PROvantage should be installed using the "wet lay" installation method and installer should not work on top of the wood. Titebond 991 PROvantage SHOULD NOT BE FLASHED. Begin laying the wood flooring immediately after troweling the adhesive with the correct trowel. To reduce slippage, secure the first two starter rows with starting blocks fastened to the substrate or wedges against starting wall. Work in small sections to ensure proper transfer of the adhesive to the wood flooring, placing remaining planks firmly into adhesive. Proceed in this manner until the field is complete, making sure to allow for proper expansion space around the room. Refer to flooring manufacturer for expansion spaces. After completion, wedge the flooring so that it remains tight during the drying process. Planks which are not flat should be weighted for several hours. Before leaving for the day, walk the floor and look for any defects or other cosmetic blemishes. This will also ensure the wood flooring is properly seated into the adhesive. After the adhesive has dried, remove and discard the wedges. Maintain ventilation for 24 hours after installation to remove any solvent vapors.
Gluing Plywood Over Concrete
1. Use 5/8" CD Exposure 1 Plywood subfloor panels, 4' x 8' sheets; cut sheets into 2' x 8' or 4' x 4' sections
2. Score the back of the panels half the thickness of the panel on a 12" x 12" grid in order to relieve tension in plywood
3. Use a 1/4" x 1/4" square-notched trowel to apply adhesive to concrete
4. Lay sections in a staggered joint pattern in the adhesive, with 1/8" spacing between sheets, and 3/4" minimum expansion space at walls and all vertical obstructions
5. Add weight as necessary to ensure adhesive remains in contact with plywood as it cures
6. Allow adhesive to dry overnight before proceeding with flooring installation
Re-sealing Partial P ail
Scrape sides of pail (this will aid in removal of adhesive later). Replace lid on pail and tightly seal
Cleanup
Wet and dried adhesive can be easily removed from surface with mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions.
CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor.
- Do not install solid wood below-grade
- Do not use on concrete with curing agents or sealers (except for recommended Titebond or Franklin products)
- Do not allow foot traffic for 8 hours after installation
- Do not use as a subfloor leveler
- Installations in dry or cool climates or over dry subfloors will take longer to cure
- Temperature and humidity will affect the open time and the cure time of the adhesive
- Open time is 30-45 minutes depending on temperature and humidity