Henkel Loctite 4902 Flexible Cyanoacrylate Adhesive Clear is used for the assembly of flexible medical devices and bonding to substrates such as metal, plastic, and rubber. It has excellent sealing properties, fast humidity cure, and high strength flexing bond lines. It also meets ISO 10993 requirements. 20 g Bottle. For difficult-to-bond substrates such as polyethylene and polypropylene, use LOCTITE® 770™ or LOCTITE® 7701™ polyolefin primers.
Loctite 4902 clear cyanoacrylate adhesive is compatible with plastic, rubber and metal materials with a 24 hr cure time. Provides a 10 to 30 sec fixture time. Delivers great performance with a shear strength of 1745 psi and tensile strength of 2085 psi. Minimum to maximum operating temperatures are -65 F to 220 F.
Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
---|---|---|---|
Product Category | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives |
Product Number | 1875841 | 54X8518 | 079340-00519 |
Product Name | Henkel Loctite 4902 Flexible Cyanoacrylate Adhesive Clear 20 g Bottle | Loctite 4902 20G Loctite | Loctite 4902 Cyanoacrylate Adhesive - Clear Liquid 20 g Bottle - 00519 - |
Cure / Technology | Single Component | ||
Chemical System | Cyanoacrylate | Cyanoacrylate | |
Substrate Compatibility | Metal; Plastic; Rubber or Elastomer | ||
Industry | Sanitary |