3M™ Scotch-Weld™ Epoxy Adhesive 1838 is a rigid, two-part epoxy. 4:5 mix ratio, 60 minute work life and handling strength in 8 hours.
3M™ Scotch-Weld™ Epoxy Adhesive 1838 adhesive cures at room temperature with high shear strength and excellent environmental resistance. Excellent for bonding many metals, woods, rubbers and some plastics.
3M Aerospace and Aircraft Maintenance Division | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 1838 |
Product Name | 3M Scotch-Weld Epoxy Adhesive |
Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
Chemical System | Epoxy |
Type / Form | Liquid |
Substrate Compatibility | Concrete, Masonry; Metal; Plastic; Wood |
Industry | Aerospace; OEM or Industrial |