The OMEGA® PHH-SD1 is innovative and easy to operate. What sets the PHH-SD1 apart from other pH/ORP meters is that it incorporates a real-time SD card data logger. The PHH-SD1 measures pH or mV (ORP) using standard electrodes with BNC connectors. Download data from the SD card directly into an Excel spreadsheet. This allows the user to do further data or graphical analysis without special software. The PHH-SD1 has a wide variety of applications from water conditioning, aquariums, beverage manufacturing and fish hatcheries to food processing, photography, paper and plating industries, educational and other laboratories.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Water Quality Testing Instruments |
Product Number | PHH-SD1 |
Product Name | pH/ORP Meter with Real-Time Data Logger |
Water Quality Parameters | Water Quality Measurement Instrument; pH; Measures ORP/Redox |
Form Factor | Hand Held ; Portable; Modular |
Instrument Specific Features | Automatic Temperature Compensation |
Features and Functionality | Battery Powered; Built-in or Self Calibration |
pH range | 0.0 to 14 pH |