• Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications
• Working temperature down to -20 deg C
• Powerful circulating pumps with gauge and by-pass valve to adjust pressure
• Overload protection for pump motor and cooling unit
• Black box function with error memory for remote diagnosis Water-cooled model allows better temperature stability
Higher cooling capacity makes these recirculators ideal for laboratory and general industrial applications. Easy-to-setup PID temperature control with an LED display and a one point temperature calibration for maximum accuracy. RS232 interface available for temperature data transfer.
These powerful recirculating chillers are ergonomically designed for easy operation. Features include rollers for easy movement; easy filling with fill-level indicator; accessible drain tap; no side vents, so can be placed against other instruments; and removable grid make it easy to keep the condenser clean and running at full cooling capacity. Environmentally-frie
Cole-Parmer | |
---|---|
Product Category | Chillers (industrial) |
Product Number | GO-12149-80 |
Product Name | 9 676 070.7 - Julabo FL Industrial Recirculator Coolers, 7kW, Water Cooled 400V 50 Hz |
Application | Industrial; Scientific |
Power Source | Other; 400 |
Reservoir | 6.3 to 7.9 gallons (24 to 30 liters) |
Cooling Capacity | 7.4 kW (9.92 BHP) |