Texas Instruments LM3S1138 Stellaris LM3S Microcontroller LM3S1138-IQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1138 Stellaris LM3S Microcontroller - LM3S1138-IQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S1138 Stellaris LM3S Microcontroller
LM3S1138-IQC50-A2T
LM3S1138 Stellaris LM3S Microcontroller LM3S1138-IQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Supplier's Site Datasheet
Microcontrollers - LM3S1138-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1138-IQC50-A2T
Microcontrollers LM3S1138-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Supplier's Site
Embedded - Microcontrollers - LM3S1138-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1138-IQC50-A2T
Embedded - Microcontrollers LM3S1138-IQC50-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1138-IQC50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1138-IQC50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1138-IQC50-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S1138-IQC50-A2T - 071323-LM3S1138-IQC50-A2T - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - Microcontrollers - LM3S1138-IQC50-A2T
071323-LM3S1138-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S1138-IQC50-A2T 071323-LM3S1138-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 071323-LM3S1138-IQC5 0-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 46 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071323-LM3S1138-IQC50-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 46
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
 - LM3S1138-IQC50-A2T - Rochester Electronics
Newburyport, MA, United States
LM3S1138 Stellaris LM3S Microcontroller

LM3S1138 Stellaris LM3S Microcontroller

Supplier's Site Datasheet
Microcontrollers - LM3S1138-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S1138-IQC50-A2T-ND
Microcontrollers LM3S1138-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1138-IQC50-A2T
ARM Microcontrollers - MCU LM3S1138-IQC50-A2T
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1138-IQC50-A2T LM3S1138-IQC50-A2T LM3S1138-IQC50-A2T LM3S1138-IQC50-A2T 071323-LM3S1138-IQC50-A2T LM3S1138-IQC50-A2T LM3S1138-IQC50-A2T-ND LM3S1138-IQC50-A2T
Product Name LM3S1138 Stellaris LM3S Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Embedded - Microcontrollers - LM3S1138-IQC50-A2T Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete Active OBS
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 16 KB 16 KB 64 KB 16 KB
I/O Ports 46 46
Unlock Full Specs
to access all available technical data

Similar Products