QUALCOMM, Incorporated Mobile Processor Snapdragon 835

Description
With an advanced 10-nanometer design, the Qualcomm® Snapdragon™ 835 mobile platform can support phenomenal mobile performance. It is 35% smaller and uses 25% less power than previous designs, and is engineered to deliver exceptionally long battery life, lifelike VR and AR experiences, cutting-edge camera capabilities and Gigabit Class download speeds. Snapdragon 835 mobile platform specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X16 LTE modem LTE Category LTE Category 16 (downlink) LTE Category 13 (uplink) Downlink Features 4x20 MHz carrier aggregation Up to 256-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 1 Gbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE-U LAA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Multi-gigabit Wi-Fi Dual-band simultaneous (DBS) Integrated baseband Bluetooth Bluetooth Version Bluetooth 5.0 Location Satellite Systems Support GPS GLONASS Beidou Galileo QZSS SBAS Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.1 Camera Megapixel Support Up to 16 MP dual camera Up to 32 MP single camera Image Sensor Processor Qualcomm Spectra™ 180 image sensor processor 2x Image Sensor Processor (ISP) 14-bit Qualcomm® Clear Sight™ camera features Camera Features Hybrid Autofocus Optical Zoom Hardware Accelerated Face Detection HDR Video Recording Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback @ 60 fps Codec Support H.264 (AVC) H.265 (HEVC) VP9 Display Maximum On-Device Display Support 4K Ultra HD Up to 4K Maximum External Display Support 4K Ultra HD Up to 4K UI FPS Up to 60 FPS Color Depth Up to 10-bit Color Gamut Rec2020 Standards ULTRA HD PREMIUM-ready Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm Aqstic™ audio technology Qualcomm Aqstic™ audio codec playback support Dynamic range: 130dB THD+N: -109dB Native DSD support (DSD64/DSD128), DoP (DSD over PCM) PCM up to 384kHz/32bit, DXD support Dual oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 34mW for high performance mode, 6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to 192kHz/24bit Qualcomm Aqstic™ speaker amplifier output power Up to 4W output power Speaker Protection Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed Up to 2.45 GHz CPU Cores 8x Qualcomm® Kryo™ 280 CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 682 DSP Qualcomm All-Ways Aware™ technology Process Process Technology 10 nm GPU GPU Name Qualcomm® Adreno™ 540 GPU API Support OpenGL ES 3.2 OpenCL 2.0 full Vulkan DX12 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 4 technology Qualcomm® WiPower™ Support Qualcomm® WiPower™ wireless charging Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Mobile Security Qualcomm® Processor Security Qualcomm® Trusted Execution Environment Camera Security Crypto Engine Key Provisioning Security Malware Protection Secure Boot Secure Token Memory Memory Speed 1866MHz Memory Type Dual-Channel LPDDR4x Storage UFS UFS2.1 Gear3 2L SD SD 3.0 (UHS-I)
Datasheet
Description
With an advanced 10-nanometer design, the Qualcomm® Snapdragon™ 835 mobile platform can support phenomenal mobile performance. It is 35% smaller and uses 25% less power than previous designs, and is engineered to deliver exceptionally long battery life, lifelike VR and AR experiences, cutting-edge camera capabilities and Gigabit Class download speeds. Snapdragon 835 mobile platform specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X16 LTE modem LTE Category LTE Category 16 (downlink) LTE Category 13 (uplink) Downlink Features 4x20 MHz carrier aggregation Up to 256-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 1 Gbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE-U LAA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Multi-gigabit Wi-Fi Dual-band simultaneous (DBS) Integrated baseband Bluetooth Bluetooth Version Bluetooth 5.0 Location Satellite Systems Support GPS GLONASS Beidou Galileo QZSS SBAS Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.1 Camera Megapixel Support Up to 16 MP dual camera Up to 32 MP single camera Image Sensor Processor Qualcomm Spectra™ 180 image sensor processor 2x Image Sensor Processor (ISP) 14-bit Qualcomm® Clear Sight™ camera features Camera Features Hybrid Autofocus Optical Zoom Hardware Accelerated Face Detection HDR Video Recording Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback @ 60 fps Codec Support H.264 (AVC) H.265 (HEVC) VP9 Display Maximum On-Device Display Support 4K Ultra HD Up to 4K Maximum External Display Support 4K Ultra HD Up to 4K UI FPS Up to 60 FPS Color Depth Up to 10-bit Color Gamut Rec2020 Standards ULTRA HD PREMIUM-ready Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm Aqstic™ audio technology Qualcomm Aqstic™ audio codec playback support Dynamic range: 130dB THD+N: -109dB Native DSD support (DSD64/DSD128), DoP (DSD over PCM) PCM up to 384kHz/32bit, DXD support Dual oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 34mW for high performance mode, 6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to 192kHz/24bit Qualcomm Aqstic™ speaker amplifier output power Up to 4W output power Speaker Protection Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed Up to 2.45 GHz CPU Cores 8x Qualcomm® Kryo™ 280 CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 682 DSP Qualcomm All-Ways Aware™ technology Process Process Technology 10 nm GPU GPU Name Qualcomm® Adreno™ 540 GPU API Support OpenGL ES 3.2 OpenCL 2.0 full Vulkan DX12 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 4 technology Qualcomm® WiPower™ Support Qualcomm® WiPower™ wireless charging Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Mobile Security Qualcomm® Processor Security Qualcomm® Trusted Execution Environment Camera Security Crypto Engine Key Provisioning Security Malware Protection Secure Boot Secure Token Memory Memory Speed 1866MHz Memory Type Dual-Channel LPDDR4x Storage UFS UFS2.1 Gear3 2L SD SD 3.0 (UHS-I)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 835 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 835
Mobile Processor Snapdragon 835
With an advanced 10-nanometer design, the Qualcomm® Snapdragon™ 835 mobile platform can support phenomenal mobile performance. It is 35% smaller and uses 25% less power than previous designs, and is engineered to deliver exceptionally long battery life, lifelike VR and AR experiences, cutting-edge camera capabilities and Gigabit Class download speeds. Snapdragon 835 mobile platform specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X16 LTE modem LTE Category LTE Category 16 (downlink) LTE Category 13 (uplink) Downlink Features 4x20 MHz carrier aggregation Up to 256-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 1 Gbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE-U LAA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Multi-gigabit Wi-Fi Dual-band simultaneous (DBS) Integrated baseband Bluetooth Bluetooth Version Bluetooth 5.0 Location Satellite Systems Support GPS GLONASS Beidou Galileo QZSS SBAS Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.1 Camera Megapixel Support Up to 16 MP dual camera Up to 32 MP single camera Image Sensor Processor Qualcomm Spectra™ 180 image sensor processor 2x Image Sensor Processor (ISP) 14-bit Qualcomm® Clear Sight™ camera features Camera Features Hybrid Autofocus Optical Zoom Hardware Accelerated Face Detection HDR Video Recording Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback @ 60 fps Codec Support H.264 (AVC) H.265 (HEVC) VP9 Display Maximum On-Device Display Support 4K Ultra HD Up to 4K Maximum External Display Support 4K Ultra HD Up to 4K UI FPS Up to 60 FPS Color Depth Up to 10-bit Color Gamut Rec2020 Standards ULTRA HD PREMIUM-ready Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm Aqstic™ audio technology Qualcomm Aqstic™ audio codec playback support Dynamic range: 130dB THD+N: -109dB Native DSD support (DSD64/DSD128), DoP (DSD over PCM) PCM up to 384kHz/32bit, DXD support Dual oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 34mW for high performance mode, 6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to 192kHz/24bit Qualcomm Aqstic™ speaker amplifier output power Up to 4W output power Speaker Protection Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed Up to 2.45 GHz CPU Cores 8x Qualcomm® Kryo™ 280 CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 682 DSP Qualcomm All-Ways Aware™ technology Process Process Technology 10 nm GPU GPU Name Qualcomm® Adreno™ 540 GPU API Support OpenGL ES 3.2 OpenCL 2.0 full Vulkan DX12 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 4 technology Qualcomm® WiPower™ Support Qualcomm® WiPower™ wireless charging Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Mobile Security Qualcomm® Processor Security Qualcomm® Trusted Execution Environment Camera Security Crypto Engine Key Provisioning Security Malware Protection Secure Boot Secure Token Memory Memory Speed 1866MHz Memory Type Dual-Channel LPDDR4x Storage UFS UFS2.1 Gear3 2L SD SD 3.0 (UHS-I)

With an advanced 10-nanometer design, the Qualcomm® Snapdragon™ 835 mobile platform can support phenomenal mobile performance. It is 35% smaller and uses 25% less power than previous designs, and is engineered to deliver exceptionally long battery life, lifelike VR and AR experiences, cutting-edge camera capabilities and Gigabit Class download speeds.

Snapdragon 835 mobile platform specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X16 LTE modem

LTE Category

  • LTE Category 16 (downlink)
  • LTE Category 13 (uplink)

Downlink Features

  • 4x20 MHz carrier aggregation
  • Up to 256-QAM

Uplink Features

  • Qualcomm® Snapdragon™ Upload+
  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Peak Download Speed

  • 1 Gbps

Peak Upload Speed

  • 150 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE-U
  • LAA
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM Dual Standby (DSDS)

Next-generation Calling Services

  • VoLTE with SRVCC to 3G and 2G
  • HD and Ultra HD Voice (EVS)
  • CSFB to 3G and 2G

Wi-Fi

Wi-Fi Standards

  • 802.11ad
  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz
  • 60 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Multi-gigabit Wi-Fi
  • Dual-band simultaneous (DBS)
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo
  • QZSS
  • SBAS

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 3.1

Camera

Megapixel Support

  • Up to 16 MP dual camera
  • Up to 32 MP single camera

Image Sensor Processor

  • Qualcomm Spectra™ 180 image sensor processor
  • 2x Image Sensor Processor (ISP)
  • 14-bit
  • Qualcomm® Clear Sight™ camera features

Camera Features

  • Hybrid Autofocus
  • Optical Zoom
  • Hardware Accelerated Face Detection
  • HDR Video Recording

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS

Video Playback

  • Up to 4K Ultra HD video playback @ 60 fps

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)
  • VP9

Display

Maximum On-Device Display Support

  • 4K Ultra HD
  • Up to 4K

Maximum External Display Support

  • 4K Ultra HD
  • Up to 4K

UI FPS

  • Up to 60 FPS

Color Depth

  • Up to 10-bit

Color Gamut

  • Rec2020

Standards

  • ULTRA HD PREMIUM-ready

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm Aqstic™ audio technology

Qualcomm Aqstic™ audio codec playback support

  • Dynamic range: 130dB
  • THD+N: -109dB
  • Native DSD support (DSD64/DSD128), DoP (DSD over PCM)
  • PCM up to 384kHz/32bit, DXD support
  • Dual oscillator support (44.1kHz/48kHz)

Qualcomm Aqstic™ power consumption

  • Playback: 34mW for high performance mode, 6mW for low power mode
  • Low power voice activation: 0.65mA

Qualcomm Aqstic™ audio codec recording support

  • Dynamic range: 109dB
  • THD+N: -103dB
  • Sampling: Up to 192kHz/24bit

Qualcomm Aqstic™ speaker amplifier output power

  • Up to 4W output power
  • Speaker Protection

Qualcomm® aptX™ playback support

  • aptX Classic
  • aptX HD

CPU

CPU Clock Speed

  • Up to 2.45 GHz

CPU Cores

  • 8x Qualcomm® Kryo™ 280 CPU

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ 682 DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 10 nm

GPU

GPU Name

  • Qualcomm® Adreno™ 540 GPU

API Support

  • OpenGL ES 3.2
  • OpenCL 2.0 full
  • Vulkan
  • DX12

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 4 technology

Qualcomm® WiPower™ Support

  • Qualcomm® WiPower™ wireless charging

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Mobile Security
  • Qualcomm® Processor Security
  • Qualcomm® Trusted Execution Environment
  • Camera Security
  • Crypto Engine
  • Key Provisioning Security
  • Malware Protection
  • Secure Boot
  • Secure Token

Memory

Memory Speed

  • 1866MHz

Memory Type

  • Dual-Channel
  • LPDDR4x

Storage

UFS

  • UFS2.1 Gear3 2L

SD

  • SD 3.0 (UHS-I)
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 835
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers