Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A
Input Voltage = 220 - 250V ac
Output Current = 16A
Number of Outlets = 1
Mounting Type = Stand Alone
Maximum Operating Frequency = 60Hz
Maximum Temperature = +40°C
Minimum Operating Frequency = 50Hz
Overall Width = 65mm
Overall Length = 90mm
Overall Depth = 130mm
RS Components, Ltd. | |
---|---|
Product Category | Power or Line Conditioners |
Product Number | 7653746 |
Input Voltage | 220 to 250 volts |