For suitable housings see stock number 476-6760 typical
Series = Polyamide
Pitch = 2mm
Number of Contacts = 5
Number of Rows = 1
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Type = Shrouded Header
Contact Material = Copper Alloy
Delivery on production packaging - Bag. This product is non-returnable.
For suitable housings see stock number 476-6760 typical
Series = Polyamide
Pitch = 2mm
Number of Contacts = 5
Number of Rows = 1
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Type = Shrouded Header
Contact Material = Copper Alloy
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 5128614P |
Product Type | IC Headers |