- Trained on our vast library of engineering resources.

Harwin Plc Female Contact with 26 AWG wire, 400mm, double-end G125-FW10400F94

Description
Single Pre-Crimped Contact, Female-to-Female with white 26 AWG cable, 400mm long. Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area. Can be used in either Gecko-SL crimp housings (G125-224 series) or Gecko Latch crimp housings (G125-204 series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Contact with 26 AWG wire, 400mm, double-end - G125-FW10400F94 - Harwin Plc
Portsmouth, United Kingdom
Female Contact with 26 AWG wire, 400mm, double-end
G125-FW10400F94
Female Contact with 26 AWG wire, 400mm, double-end G125-FW10400F94
Single Pre-Crimped Contact, Female-to-Female with white 26 AWG cable, 400mm long. Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area. Can be used in either Gecko-SL crimp housings (G125-224 series) or Gecko Latch crimp housings (G125-204 series).
  • Single Pre-Crimped Contact, Female-to-Female with white 26 AWG cable, 400mm long.
  • Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area.
  • Can be used in either Gecko-SL crimp housings (G125-224 series) or Gecko Latch crimp housings (G125-204 series).
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-FW10400F94
Product Name Female Contact with 26 AWG wire, 400mm, double-end
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Spring Contact Development Kit - DEV-001 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting SMT; Solder
View Details
3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2240696F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Male-Female Contacts with 26 AWG wire, 270mm - G125-MW10270F94 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
4.00mm SMT Spring Contact (T+R) - S7041-42R - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting SMT; Solder
View Details