Adaptics converting various Small Outline packages (SOP/SSOP/TSOP/TSSOP
Pitch = 0.65 mm, 2.54 mm
End 1 = 28 Pin Female SOP
End 2 = 28 Pin Male DIP
End 1 Number of Contacts = 28
End 2 Number of Contacts = 28
End 1 Type = SOP
End 2 Type = DIP
End 1 Gender = Female
End 2 Gender = Male
Mounting Type = Through Hole
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 7419426 |
Product Type | Package Adapters / Converters |