Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
IC INTERCONNECT COMPONENTS
MILL-MAX MFG. CORP.
605-XX-145-17-001048 -- CARRIER
Mill-Max Mfg. Corp.
Carrier
605-XX-145-17-001048
Mill-Max Mfg. Corp.
Done
Description
Through Hole Reduced Barrel PGA Carrier, 145 pins
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mill-Max Mfg. Corp.
Oyster Bay, NY, USA
Carrier
605-XX-145-17-001048
Carrier
605-XX-145-17-001048
Through Hole Reduced Barrel PGA Carrier, 145 pins
Through Hole Reduced Barrel PGA Carrier, 145 pins
Supplier's Site
Datasheet
Technical Specifications
Mill-Max Mfg. Corp.
Product Category
IC Interconnect Components
Product Number
605-XX-145-17-001048
Product Name
Carrier
Socket Type
PGA
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
PCB Headers & Receptacles
102617-8
Specs
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
Smiths Interconnect
Array High Speed Test - DaVinci Series: Sockets for High Speed Test
Specs
Product Type
IC Socket
Socket Type
Test
View Details
Harwin Plc
Male Contact with 28 AWG wire, 300mm, double-end
G125-MW20300M94
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
View Details
Amphenol Communications Solutions
DDR4
DDR4288V0113TF
Specs
Product Type
IC Socket
Mounting
Through-Hole
Voltage Rating
29.9 volts
View Details