Keystone Electronics Corp. For .022 -.034" Pins, Press Fit Jack 1471

Description
Part Number: 1471 Finish/Plating: Tin/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .022 -.034" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .022 -.034
New Hyde Park, NY, USA
For .022 -.034" Pins, Press Fit Jack
1471
For .022 -.034" Pins, Press Fit Jack 1471
Part Number: 1471 Finish/Plating: Tin/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .022 -.034" RoHS: No Type: Micro Jack

Part Number: 1471

  • Finish/Plating: Tin/Gold
  • Length: .200 (5.1)
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .022 -.034"
  • RoHS: No
  • Type: Micro Jack
Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1471
Product Name For .022 -.034" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.050
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details