Plunger: Beryllium Copper
Single Ended Probe Pin
Outer Dia. 1.7-1.99mm/0.0669-0.
Preload 0.086N(8.7gf)
0.392N(40gf) at 1.0mm travel
Full travel 2.0mm
Current rating 1.5A
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 8YJ1552G-2HT-CON |
Product Name | Plunger:Beryllium Copper, Single Ended Probe Pin |
Product Type | IC Socket; Pin Probes |