8Y254B Spring Probe Pins
Outer Dia. 1.82mm
Solder Dip Type
0.98N(100gf) at 1.8mm travel
Full Travel 2.1mm
Current rating 5.0A
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 8Y254B-H113S21-SD |
Product Name | 8Y254B Spring Probe Pins, Outer Dia. 1.82mm, Solder Dip Type |
Product Type | IC Socket; Pin Probes |