Medium Size Socket Pin
●Material:
Sleeve: Brass Gold over Ni plating
Contact: Beryllium-Copper, Gold over Ni plating
●Specifications:
Contact Resistance: less than 15mΩ (Standard Specification)
Operating Temperature: -55 to 150℃
Acceptable Plug: Dia.0.70 - 1.05mm/0.028" - 0.041"
●Medium mating force
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | PDC2081-95-GG |
Product Name | Medium Size Socket Pin |
Product Type | PCB Pins |