Double Ended Probe Pin
Outer Dia. 0.70-0.99mm/0.0276-0
High Temperature spec
-40 to +150℃
0.32N(33gf)at 0.65mm travel
Full travel 1.0mm
Current rating 0.7A
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 8YF72L52-TP33G |
Product Name | Double Ended Probe Pin |
Product Type | IC Socket; Pin Probes |