Socket, DIP;24Pins;Dual Leaf;Economy Ladder;0.3In.;Phosph
Allied Electronics, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 70042911 |
Product Name | Socket, DIP;24Pins;Dual Leaf;Economy Ladder;0.3In.;Phosphor Bronze;Tin/Lead |
Product Type | IC Socket |
Socket Type | DIP |
Mounting | Solder |