Open Frame DIP Sockets With Integral Decoupling Capacitor, 3 A Current Rating
Allied Electronics, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 70206254 |
Product Name | Socket, DIP;Open;4-Finger;14 Pos.;Solder;0.3In.;30muIn. Gold;50V;3A;-25 to 85deg |
Product Type | IC Socket |
Socket Type | DIP |
Mounting | Through-Hole |
Voltage Rating | 100 to ? volts |