TEMP/PROCESS/STRAIN CTRL, 1/32 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Universal Process Controllers |
Product Number | 30AC7817 |
Product Name | Temp/process/strain Ctrl, 1/32 Din; Thermocouple Type Omega |
Controller Type | Temperature |