Memory Protection Devices, Inc.
D Cell Contact
BK-874
-
Memory Protection Devices, Inc.
Description
Model No.
BK-874
Description
Feed thru D Cell Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.19
Price, 500 pieces
$0.17
Price, 1000 pieces
$0.15
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
BK-874
Description
Feed thru D Cell Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.19
Price, 500 pieces
$0.17
Price, 1000 pieces
$0.15
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Model No. | BK-874 |
Description | Feed thru D Cell Contact |
Material | Steel |
Contact Material | Nickel plated overall |
Color | |
Accessories | |
Price, 100 pieces | $0.19 |
Price, 500 pieces | $0.17 |
Price, 1000 pieces | $0.15 |
Package Size | 100 pieces |
Lead Time | 4-6 weeks |
Standard Product | Yes |
Distributor stocked | Yes |
|
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Electrodes and Electrode Materials |
Product Number
|
BK-874 |
Product Name
|
D Cell Contact |
Type
|
Contact
|
Material
|
Base Metal
|
Shape / Form
|
Custom / Application Specific; Button; Stamping
|
Plating / Coating
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Umicore Metal Deposition Solutions
Type
Cathodic Emitters / Filaments
View Details
2 suppliers
Engineered Materials, a subsidiary of PPG's aerospace division
Type
Anode / Anode Material; Cathode / Cathode Material
Material
Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications
Battery or Fuel Cell (optional feature)
View Details
Material
Carbon
Shape / Form
Custom / Application Specific
Applications
OEM / New Equipment
View Details