Littelfuse, Inc. Littelfuse ZCASE Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA 3298400.ZXSTA

Description
Littelfuse 3298400.ZXSTA ZCASE Single MEGA® Starter Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Used typically for Starter Fuse applications as a protector fuse Optimized for a one bolt connection and can be used directly on a battery post or BusBar connection 400A Operating temperature: 257°F (125°C) to -40°F (-40°C) Minimal footprint Fuse design is optimized for a one bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt Tin plated copper Voltage Rating: 32VDC Mounting Stud: M8 Interrupting Rating: 2000A @ 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse ZCASE Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA - 45621 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA
45621
Littelfuse ZCASE Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA 45621
Littelfuse 3298400.ZXSTA ZCASE Single MEGA® Starter Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Used typically for Starter Fuse applications as a protector fuse Optimized for a one bolt connection and can be used directly on a battery post or BusBar connection 400A Operating temperature: 257°F (125°C) to -40°F (-40°C) Minimal footprint Fuse design is optimized for a one bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt Tin plated copper Voltage Rating: 32VDC Mounting Stud: M8 Interrupting Rating: 2000A @ 32VDC
  • Littelfuse 3298400.ZXSTA ZCASE Single MEGA® Starter Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Used typically for Starter Fuse applications as a protector fuse
  • Optimized for a one bolt connection and can be used directly on a battery post or BusBar connection
  • 400A
  • Operating temperature: 257°F (125°C) to -40°F (-40°C)
  • Minimal footprint
  • Fuse design is optimized for a one bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
  • Tin plated copper
  • Voltage Rating: 32VDC
  • Mounting Stud: M8
  • Interrupting Rating: 2000A @ 32VDC
Supplier's Site Datasheet
Yishun, Singapore
Circuit Protection - Fuses
1380762-3298400.ZXSTA
Circuit Protection - Fuses 1380762-3298400.ZXSTA
Win Source Part Number: 1380762-3298400.ZXST A Category: Circuit Protection>Fuses Series: ZCASE Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 2kA Melting I2t: 870000 Size / Dimension: 1.185" L x 1.047" W x 0.634" H (30.10mm x 26.60mm x 16.10mm) DC Cold Resistance: 0.084 Ohms Standard Package: 480 pcs Mounting Type: Bolt Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 400 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380762-3298400.ZXSTA
Category: Circuit Protection>Fuses
Series: ZCASE
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 2kA
Melting I2t: 870000
Size / Dimension: 1.185" L x 1.047" W x 0.634" H (30.10mm x 26.60mm x 16.10mm)
DC Cold Resistance: 0.084 Ohms
Standard Package: 480 pcs
Mounting Type: Bolt Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 400 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Supplier's Site Datasheet
Thief River Falls, MN, United States
400A AC 32V DC Fuse Automotive Bolt Mount Module

400A AC 32V DC Fuse Automotive Bolt Mount Module

Supplier's Site Datasheet
Circuit Protection - Fuses 3298400.ZXSTA
FUSE AUTO 400A 32VDC MODULE

FUSE AUTO 400A 32VDC MODULE

Supplier's Site

Technical Specifications

  Waytek, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 45621 1380762-3298400.ZXSTA 3298400.ZXSTA-ND 3298400.ZXSTA
Product Name Littelfuse ZCASE Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 400 amps 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

FLAT-PAK® Slo-Blo® Subminiature Fuse - 0203003. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Mounting Solderable (Surface Mount Technology)
Features Time Lag
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Miniature 5 X 20 Cylinder Fuses - 0.1M5x20F - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards UL (optional feature); IEC; VDE
View Details