Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN020.MXGLO

Description
This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Features Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed Benefits See-through housing makes it easier to see when fuse blows High-contrast “20” stamp aids identification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 0MIN020.MXGLO - Littelfuse, Inc.
Chicago, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
0MIN020.MXGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN020.MXGLO
This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Features Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed Benefits See-through housing makes it easier to see when fuse blows High-contrast “20” stamp aids identification

This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Features Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed Benefits See-through housing makes it easier to see when fuse blows High-contrast “20” stamp aids identification

Supplier's Site Datasheet
Thief River Falls, MN, United States
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Supplier's Site Datasheet
Littelfuse MINI Fuse, LED SmartGlow, 20A, 12VDC, Yellow, 0MIN020.MXGLO - 46265 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MINI Fuse, LED SmartGlow, 20A, 12VDC, Yellow, 0MIN020.MXGLO
46265
Littelfuse MINI Fuse, LED SmartGlow, 20A, 12VDC, Yellow, 0MIN020.MXGLO 46265
Littelfuse MINI Fuse 0MIN020.MXGLO Category: Blade Fuses Manufacturer: Littelfuse Series: SmartGlow Mini automotive blade fuse that lights when it blows LED indicator light on the top of the fuse glows brightly if the fuse is blown Eliminates guess work and speeds the replacement of the blown fuse Color coded for amperage Snaps into place without special tools Provides easy identification of a blown fuse in hard-to-reach locations 12 volts 257°F (125°C) to -40°F (-40°C)
  • Littelfuse MINI Fuse 0MIN020.MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Series: SmartGlow
  • Mini automotive blade fuse that lights when it blows
  • LED indicator light on the top of the fuse glows brightly if the fuse is blown
  • Eliminates guess work and speeds the replacement of the blown fuse
  • Color coded for amperage
  • Snaps into place without special tools
  • Provides easy identification of a blown fuse in hard-to-reach locations
  • 12 volts
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN020.MXGLO
Circuit Protection - Fuses 0MIN020.MXGLO
FUSE AUTO 20A 32VAC 32VDC BLADE

FUSE AUTO 20A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0MIN020.MXGLO 0MIN020.MXGLO-ND 46265 0MIN020.MXGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow Fuses Littelfuse MINI Fuse, LED SmartGlow, 20A, 12VDC, Yellow, 0MIN020.MXGLO Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse - 0209001. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass Body Borosilicate
Approvals / Standards RoHS
View Details
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification - 0235.300 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Features Fast Acting
View Details
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification - 0239.150 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Features Time Lag
View Details
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification - 0216.100 - Littelfuse, Inc.
Specs
Fuse Material Ceramic
Approvals / Standards RoHS; CSA; IEC; VDE; SEMKO
Features Fast Acting
View Details