FUSE BOARD MOUNT 2A 32VDC 0603
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 2A 32VDC 0603
FUSE, SMD, 2A, 0603, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:Accu-Guard Series RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
Product Number | F0603E2R00FSTR | F0603E2R00FSTR | 478-2866-1-ND | 66-F0603E2R00FSTR | 53J1718 |
Product Name | Circuit Protection - Fuses | High Speed Fuse | Fuses | FUSE BOARD MOUNT 2A 32VDC 0603 | Fuse, Smd, 2A, 0603, Fast Acting, Full Reel; Fuse Current Kyocera Avx |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | |
Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | ||
Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount |