Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Radial. Various current ratings available
Current Rating = 750mA
Lead Orientation = Radial
Voltage Rating = 125V
Body Diameter = 6.35mm
Body Height = 6.86mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8495138 |
Rated Voltage | 125 volts |