Professional range of Schurter fuses from the SPT series. The fuses are available in a variety of current ratings.
5 x 20 or 6.3 x 32mm options. Pigtail Type. Nickle Plated Copper Alloy endcaps. Ceramic. Cylindrical. Mounting Style - Holder/Clip
Current Rating = 500mA
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Ceramic
High Rupture Capacity = Yes
Size Designation = Miniature
UL Class = UL 248-14
Operating Temperature Range = -55 - +125 °C
500mA 250V AC 300V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERM 500MA 250VAC 300VDC
RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 8663208 | 0001.2501.PT-ND | 0001.2501.PT |
Product Name | Fuses | Circuit Protection - Fuses | |
Fuse Type | Miniature | Miniature | |
Fuse Material | Ceramic; Ceramic | ||
Approvals / Standards | UL | ||
Rated Current | 0.5000 amps | 0.5000 amps |