- Trained on our vast library of engineering resources.

SCHURTER Inc Surface Mount Fuse, PTC, 1812 footprint, 4.6 x 3.2 mm, 60 VDC PFMF

Description
Description 100% compatible with the PFMD type Directly solderable on printed circuit boards Applications Hard disk drives PC motherboards PC peripherals PCMCIA cards USB port protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, PTC, 1812 footprint, 4.6 x 3.2 mm, 60 VDC - PFMF - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse, PTC, 1812 footprint, 4.6 x 3.2 mm, 60 VDC
PFMF
Surface Mount Fuse, PTC, 1812 footprint, 4.6 x 3.2 mm, 60 VDC PFMF
Description 100% compatible with the PFMD type Directly solderable on printed circuit boards Applications Hard disk drives PC motherboards PC peripherals PCMCIA cards USB port protection

Description

  • 100% compatible with the PFMD type Directly solderable on printed circuit boards

Applications

  • Hard disk drives
  • PC motherboards
  • PC peripherals
  • PCMCIA cards
  • USB port protection
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number PFMF
Product Name Surface Mount Fuse, PTC, 1812 footprint, 4.6 x 3.2 mm, 60 VDC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuse, 3.6 x 10 mm, Time-lag T, 250 VAC - SPT 3.6x10 - SCHURTER Inc
Specs
Fuse Type Subminiature
Fuse Material Ceramic
Approvals / Standards RoHS; UL; IEC; VDE
View Details
Surface Mount Fuse, PTC, 2920 or 3425 footprint, 60 VDC - PFSM - SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC
Features Resettable
View Details
Fuse link, SEV G2 500V (gG) - SEV-G2 500V - SCHURTER Inc
Specs
Rated Voltage 500 volts
Rated Breaking Capacity 120000 amps
View Details
Fuse NH-DIN1 - DIN1C 500V (gG) - NH-DIN1 - DIN1C 500V - SCHURTER Inc
Specs
Approvals / Standards VDE
Rated Voltage 500 volts
Rated Breaking Capacity 120000 amps
View Details