Mersen GSA - Time-Delay GSA1/16

Description
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSA - Time-Delay - GSA1/16 - Mersen
Newburyport, MA, USA
GSA - Time-Delay
GSA1/16
GSA - Time-Delay GSA1/16
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits

Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4"
Features

  • Ceramic body
  • Time-delay
  • 1/4" x 1-1/4"

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSA1/16
Product Name GSA - Time-Delay
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification - 0239001. - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers
Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC - A12FA 250V - SCHURTER Inc
Specs
Fuse Type Miniature
Fuse Material Ceramic
Approvals / Standards RoHS; UL; IEC
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details