FUSE CRTRDGE 3.15A 250VAC 5X20MM
250 V, Non Resettable Fuses for Telecom
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
For telecom applications.
Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 2010.0022 | 70160334 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder/Telecom;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC;Clip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |
Rated Voltage | 250 volts | 250 volts |
Rated Current | 3.15 amps | 3.15 amps |
Rated Breaking Capacity | 35 amps | |
Fuse Type | Miniature |