A series of machine mounts specially developed for lighter equipment such as wood processing machines, compactors, light industrial machinery, office equipment and domestic appliances. These light duty mounts consist of leveling bolts with vulcanized rubber feet which guarantees safe and reliable installation on most surfaces. These mounts can be fitted both in internal and external holes in the machine frame and chassis.
Withstands lighter loads. Wide range suitable for most applications
Type = Male Buffer Foot
Thread Size = M10
Diameter = 46mm
Overall Height = 53mm
Foot Shape = Round
Static Load Capacity = 40daN
Material = Vulcanised Rubber
Metalwork = Galvanised Steel
Mounting Type = Screw-in
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 442684 |
Application | Leveling |