Nitrile rubber core and up to 7° articulation. Applications include:- Conveyors, food, drink or pharmaceutical equipment, light duty machine tools and special purpose machines
Static Load Capacity = 350kg
Thread Size = M10
Thread Length = 100mm
Tilt Angle = 3.5°
Foot Material = Stainless Steel
Base Material = Stainless Steel
Diameter = 50mm
Overall Height = 125mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 4343402 |
Application | Leveling |