Hutchinson Worldwide 533704

Description
Suitable for static equipment, fans, pumps, compressors etc. Constant height over a wide load range. Simple selection with the nominal load on the mount and simple fitting. Natural frequency, 7Hz axial, 3 to 5.5Hz radial. New formula SILTECH: low increase of stiffness with frequency, low creep. Overall height 40mm Type = Female Buffer Foot Thread Size = M6 Diameter = 34mm Overall Height = 40mm Foot Shape = Cylindrical Static Load Capacity = 20daN Compression Deflection = 12mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +70°C Series = PAULSTRADYN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3678791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for static equipment, fans, pumps, compressors etc. Constant height over a wide load range. Simple selection with the nominal load on the mount and simple fitting. Natural frequency, 7Hz axial, 3 to 5.5Hz radial. New formula SILTECH: low increase of stiffness with frequency, low creep. Overall height 40mm Type = Female Buffer Foot Thread Size = M6 Diameter = 34mm Overall Height = 40mm Foot Shape = Cylindrical Static Load Capacity = 20daN Compression Deflection = 12mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +70°C Series = PAULSTRADYN

Suitable for static equipment, fans, pumps, compressors etc. Constant height over a wide load range. Simple selection with the nominal load on the mount and simple fitting. Natural frequency, 7Hz axial, 3 to 5.5Hz radial. New formula SILTECH: low increase of stiffness with frequency, low creep. Overall height 40mm
Type = Female Buffer Foot
Thread Size = M6
Diameter = 34mm
Overall Height = 40mm
Foot Shape = Cylindrical
Static Load Capacity = 20daN
Compression Deflection = 12mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Series = PAULSTRADYN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vibration Isolators and Machine Mounts
Product Number 3678791
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Active Isolation System - QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details