HANDLE:Cast Iron, Painted
BOLT & NUT: Steel, Zinc Plated
HOUSING: Cast Iron, Painted
ISOLATOR: Neoprene
Advanced Antivibration Components - AAC | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | V11Z12MLM16 |
Product Name | Level Mount - Reg. Handle Type (Metric) |
Application | Leveling |
Type | Leveling Foot |
Features | Threaded Stud |
Load Capacity | 2698.92 lbs (1224.00 kg) |