Range of PFE soft starters from Fairford. These soft starters are available with ratings from 2.2 kW to 22 kW and are ideally placed to support smaller AC induction motors but can support most AC induction motors. With easy DIN Rail mounting these PFE soft starters are reliable and excellent quality.
3 Phase,DIN Rail mounting,IP20
Phase = 3
Supply Voltage = 230 - 460 V ac
Current Rating = 4.8 A @ 460 V ac, 4.9 A @ 400 V ac
Voltage Rating = 460 V ac
Control Voltage = 0 - 24 V dc
Power Rating = 2.2 kW @ 400 V ac
IP Rating = IP20
Overall Length = 55mm
Overall Width = 120mm
Overall Depth = 165mm
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 1363703 |
AC Motor Phase | Three |
Control Voltage | 0.0 to 24 volts |
Continuous Current | 4.8 to ? amps |
Motor Voltage | 460 volts |