Ideal to satisfy the basic protection requirements for motor starters, thermal overload and short-circuit.
Protection against overloads and short-circuits. Protection against phase failure and phase imbalance. Protection against insulation breaks (equipment protection only). Manual reset. Class 10 for 3-phase motors
Power Rating = 15 kW
Motor Starter Type = DOL
Voltage Rating = 690 V ac
IP Rating = IP40
Phase = 3
Number of Poles = 3P
Series = LUC
TeSys U Standard Control Unit,
The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
RS Components, Ltd. | Galco Industrial Electronics | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
Product Number | 272533 | LUCA18FU | 70007349 |
Product Name | SQD Manual Motor Starters | MOTOR STARTER, COMBINATION, CONTROL UNIT, STANDARD, 4.5-18A, 110-240VAC CONTROL | |
AC Motor Phase | Three | ||
Number of Poles | 3 | ||
Motor Voltage | 690 volts | 110 volts | |
Single Phase Power | 20.1 HP |