Pepperl+Fuchs SE
Ex d Direct Online Starter 18.5 kW
DOL18.5/240/AL
Datasheet
Suppliers
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Aluminum
- 335 mm x 310 mm x 205 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Motor Starters and Contactors |
Product Number
|
DOL18.5/240/AL |
Product Name
|
Ex d Direct Online Starter 18.5 kW |
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Motor Phase
Three
Continuous Current
0.3000 amps
Motor Voltage
110 to 400 volts
View Details
Continuous Current
201 to 500 amps
Single Phase Power
0.0011 HP
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
AC Motor Phase
Three
Other Protective Feature
Low Voltage Protection; Phase Failure (Loss) Trip
Continuous Current
17 to 1100 amps
View Details
Number of Poles
2
Motor Voltage
264 volts
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details